WRM0204HPC-402RFT3详情
Welwyn WRM0204HPC-402RFT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-50 - 105
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 105
Outer diameter approx.
18.5
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
138.8
Nominal cross section conductor
0.75
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
138.8
Min. permitted bending radius, stationary application/permanent installation
74
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class E = very flexible
WRM0204HPC-402RFT3拓展信息








哦! 它是空的。