WRM0204HPC-8K2CT3详情
Welwyn WRM0204HPC-8K2CT3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
0个相似型号
WRM0204HPC-8K2CT3拓展信息
WRM0204HPC-8K2CT3详情
Welwyn WRM0204HPC-8K2CT3重要参数规格及、参数值,及相似型号如下:
Number of contacts as normally open contact
0
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
2
WRM0204HPC-8K2CT3拓展信息