WRM0207C-1R96FI详情
Welwyn WRM0207C-1R96FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 16
Overvoltage category
3
Pollution degree
2
Connectable conductor cross section multi-wired
0.75 - 10
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
44.4
频率
50/60 Hz
0个相似型号
WRM0207C-1R96FI拓展信息








哦! 它是空的。