WRM0207C-22K1DI详情
Welwyn WRM0207C-22K1DI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.14 - 0.75
Type of electric connection
弹簧夹连接
Rated current In
8
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 1.5
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.2 - 1.5
WRM0207C-22K1DI拓展信息








哦! 它是空的。