WRM0207C-24K3FI详情
Welwyn WRM0207C-24K3FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
16.1
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
96.6
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
WRM0207C-24K3FI拓展信息








哦! 它是空的。