WRM0207C-309RDI详情
Welwyn WRM0207C-309RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
30°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
0个相似型号
WRM0207C-309RDI拓展信息
WRM0207C-309RDI详情
Welwyn WRM0207C-309RDI重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Continuously galvanized
Angle
30°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
WRM0207C-309RDI拓展信息