WRM0207C-3K65FI详情
Welwyn WRM0207C-3K65FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
4
Material of contact surface
Tin
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
0个相似型号
WRM0207C-3K65FI拓展信息








哦! 它是空的。