WRM0207C-499RDI详情
Welwyn WRM0207C-499RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Cable entry
压盖螺母
Degree of protection (IP)
IP44
Type of fastening
Inner lying mounting
Model
Surface mounted (plaster)
0个相似型号
WRM0207C-499RDI拓展信息
WRM0207C-499RDI详情
Welwyn WRM0207C-499RDI重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Cable entry
压盖螺母
Degree of protection (IP)
IP44
Type of fastening
Inner lying mounting
Model
Surface mounted (plaster)
WRM0207C-499RDI拓展信息