WRM0207C-510KDI详情
Welwyn WRM0207C-510KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Type of electric connection
Screw connection
Rated current In
12
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 2.5
Material housing
Other
Material of contact surface
Tin
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.2 - 2.5
WRM0207C-510KDI拓展信息








哦! 它是空的。