WRM0207C-63R4FI详情
Welwyn WRM0207C-63R4FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pixels, horizontal
320
Degree of protection (IP), front side
IP65
Number of HW-interfaces serial TTY
0
Wall mounting/direct mounting
无
With touch screen
有
Rail mounting possible
无
Type of display
TFT
Number of pixels, vertical
240
With colour display
有
Number of HW-interfaces RS-232
0
Number of HW-interfaces RS-422
0
Width of the front
168
Height of the front
126
WRM0207C-63R4FI拓展信息








哦! 它是空的。