WRM0207C-649RDI详情
Welwyn WRM0207C-649RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
63
Nominal voltage
230 - 415
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Connectable conductor cross section solid-core
1.5 - 50
频率
50/60 Hz
0个相似型号
WRM0207C-649RDI拓展信息








哦! 它是空的。