WRM0207C-845RFI详情
Welwyn WRM0207C-845RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
1.2
Material housing
Other
Material of contact surface
Gold
Material contact
Copper
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
0个相似型号
WRM0207C-845RFI拓展信息








哦! 它是空的。