WRM0207C-866KDI详情
Welwyn WRM0207C-866KDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-25 - 80
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
WRM0207C-866KDI拓展信息








哦! 它是空的。