WRM0207C-887RFI详情
Welwyn WRM0207C-887RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 0.5
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1
Connectable conductor cross section multi-wired
0.14 - 0.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.14 - 1.5
高度
13
WRM0207C-887RFI拓展信息








哦! 它是空的。