WRM0207D-143RDI详情
Welwyn WRM0207D-143RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
0个相似型号
WRM0207D-143RDI拓展信息








哦! 它是空的。