WRM0207D-165RFI详情
Welwyn WRM0207D-165RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Circuit integrity
E30
Colour outer sheath
Orange
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0.6
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 1 = solid
0个相似型号
WRM0207D-165RFI拓展信息








哦! 它是空的。