WRM0207D-53K6FI详情
Welwyn WRM0207D-53K6FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Continuously galvanized
Angle
30°
Type of fastening
Cover clamp
Material quality
Other
宽度
77
0个相似型号
WRM0207D-53K6FI拓展信息
WRM0207D-53K6FI详情
Welwyn WRM0207D-53K6FI重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Continuously galvanized
Angle
30°
Type of fastening
Cover clamp
Material quality
Other
宽度
77
WRM0207D-53K6FI拓展信息