WRM0207HPC-13R7CT2详情
Welwyn WRM0207HPC-13R7CT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Voltage type
AC
Nominal voltage
220 - 240
Nominal current
70 - 70
直径
60
长度
104
0个相似型号
WRM0207HPC-13R7CT2拓展信息
WRM0207HPC-13R7CT2详情
Welwyn WRM0207HPC-13R7CT2重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP)
IP20
Voltage type
AC
Nominal voltage
220 - 240
Nominal current
70 - 70
直径
60
长度
104
WRM0207HPC-13R7CT2拓展信息