WRM0207HPC-17R4FT2详情
Welwyn WRM0207HPC-17R4FT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.12 - 0.14
Nominal voltage
220 - 240
Ambient temperature
-25 - 35
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
With light source
有
电路
Other
宽度
80
长度
1215
WRM0207HPC-17R4FT2拓展信息








哦! 它是空的。