WRM0207HPC-36RCT2详情
Welwyn WRM0207HPC-36RCT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
300 - 620
Nominal voltage
20 - 90
Voltage type
AC
Degree of protection (IP)
IP20
长度
1163
直径
19
0个相似型号
WRM0207HPC-36RCT2拓展信息
WRM0207HPC-36RCT2详情
Welwyn WRM0207HPC-36RCT2重要参数规格及、参数值,及相似型号如下:
Nominal current
300 - 620
Nominal voltage
20 - 90
Voltage type
AC
Degree of protection (IP)
IP20
长度
1163
直径
19
WRM0207HPC-36RCT2拓展信息