WRM0207HPC-57K6FT2详情
Welwyn WRM0207HPC-57K6FT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Built-in depth
60
Voltage type
AC
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
0个相似型号
WRM0207HPC-57K6FT2拓展信息








哦! 它是空的。