WRM0207HPC-80K6FT2详情
Welwyn WRM0207HPC-80K6FT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
40 - 40
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
106
直径
60
0个相似型号
WRM0207HPC-80K6FT2拓展信息
WRM0207HPC-80K6FT2详情
Welwyn WRM0207HPC-80K6FT2重要参数规格及、参数值,及相似型号如下:
Nominal current
40 - 40
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP20
长度
106
直径
60
WRM0207HPC-80K6FT2拓展信息