WRM0207HPD-18K2CT2详情
Welwyn WRM0207HPD-18K2CT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
170 - 170
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP65
长度
180
直径
75
0个相似型号
WRM0207HPD-18K2CT2拓展信息
WRM0207HPD-18K2CT2详情
Welwyn WRM0207HPD-18K2CT2重要参数规格及、参数值,及相似型号如下:
Nominal current
170 - 170
Nominal voltage
220 - 240
Voltage type
AC
Degree of protection (IP)
IP65
长度
180
直径
75
WRM0207HPD-18K2CT2拓展信息