WRM0207HPY-19K6BT2详情
Welwyn WRM0207HPY-19K6BT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
690 - 690
Adjustment range undelayed short-circuit release
6500 - 6500
With thermal protection
无
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Switch off technique
Electronic
Phase failure sensitive
无
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Other
With integrated under voltage release
无
Rated short-circuit breaking capacity lcu at 400 V, AC
36
深度
110
宽度
140
高度
255
WRM0207HPY-19K6BT2拓展信息








哦! 它是空的。