WRM0207HPY-59KBT2详情
Welwyn WRM0207HPY-59KBT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
117 - 120
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
宽度
660
长度
445
0个相似型号
WRM0207HPY-59KBT2拓展信息








哦! 它是空的。