WRM0207HPY-5K23FT2详情
Welwyn WRM0207HPY-5K23FT2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable
Material housing
Aluminium
Degree of protection (IP)
IP50
Degree of protection (NEMA)
Other
Explosion safety category for gas
None
Programmable
无
Explosion safety category for dust
None
Model
Incremental encoder
0个相似型号
WRM0207HPY-5K23FT2拓展信息








哦! 它是空的。