WRM0207Y-453RDI详情
Welwyn WRM0207Y-453RDI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Aluminium
Locking mechanism
Single locking lever
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
Other
深度
60
防紫外线
有
宽度
43
高度
70
0个相似型号
WRM0207Y-453RDI拓展信息








哦! 它是空的。