WSM2-2R2FI详情
Welwyn WSM2-2R2FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 1 = solid
Low smoke (according to EN 61034-2)
无
Number of stranding elements
150
Core identification
Rings
Screen over stranding element
None
Outer diameter approx.
47
Permitted cable outer temperature during assembling/handling
-20 - 50
Colour outer sheath
Black
Diameter conductor
0.8
Permitted cable outer temperature after assembling without vibration
-40 - 70
Flame retardant
无
Stranding element
Quad
绞合
Bundles and layers
WSM2-2R2FI拓展信息








哦! 它是空的。