WSM2-47RJI详情
Welwyn WSM2-47RJI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal current
52 - 56
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Voltage type
AC
Degree of protection (IP)
IP66
With light source
有
电路
Other
宽度
330
长度
482
WSM2-47RJI拓展信息








哦! 它是空的。