WSM2-R56FI详情
Welwyn WSM2-R56FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP66
With light source
有
Nominal current
0.218 - 0.272
Nominal voltage
220 - 240
Protection class
I
Material housing
Plastic
Suitable for wall mounting
有
Voltage type
AC
宽度
96
长度
1248
0个相似型号
WSM2-R56FI拓展信息








哦! 它是空的。