WSM3-15RFI详情
Welwyn WSM3-15RFI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
57
Nominal thread size metric/PG
50
With strain relief
无
Thread type
Metric
With locknut
无
Suitable for cable diameter
32 - 38
Explosion-tested version
无
Degree of protection (IP)
IP68
Thread length
9
For Ex-Zone dust
None
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
WSM3-15RFI拓展信息








哦! 它是空的。