WSM3-2K4JI详情
Welwyn WSM3-2K4JI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Galvanized
Bending strength
Flexible
Flame accelerating
无
Degree of protection (IP)
IP40
Nominal diameter
26
0个相似型号
WSM3-2K4JI拓展信息
WSM3-2K4JI详情
Welwyn WSM3-2K4JI重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Galvanized
Bending strength
Flexible
Flame accelerating
无
Degree of protection (IP)
IP40
Nominal diameter
26
WSM3-2K4JI拓展信息