Western Digital SDSQUNS-032G-GN3MA
- 收藏
- 对比
SDSQUNS-032G-GN3MA
2714-SDSQUNS-032G-GN3MA
存储卡
--
大陆
立即发货

SDSQUNS-032G-GN3MA datasheet pdf and Memory Cards product details from Western Digital stock available at utmel
1最小包装量--
SDSQUNS-032G-GN3MA详情
Western Digital SDSQUNS-032G-GN3MA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8523.51.00.00
Card
MicroSDHC 卡
Chip Density (byte)
32G
Programmability
有
Interface Type
SD
Maximum Read Speed (MBps)
80
Speed Class Rating
Class 10
Mounting
Socket
Package Height
10.92
Package Width
1.02
Package Length
14.99
包装
Tray
零件状态
活跃
SDSQUNS-032G-GN3MA拓展信息
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation
Western Digital Corporation







哦! 它是空的。