00632详情
Wiha 00632重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material (details)
Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered,matt chrome plating
Compatible with
Wiha System 6
Blade length
150mm
Downforce
Pozidriv
大小
PZ 1,PZ 2
长度
150mm
0个相似型号
00632拓展信息








哦! 它是空的。