00770详情
Wiha 00770重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Blade length
80mm
Downforce
Pozidriv
Handle Material
Bi-material
Handle Ø
30mm
Material (details)
Chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered,matt chrome plating
Tip Size
PZ1
Tip Type
Pozidriv
大小
PZ 1
标准
ISO 8764
总长度
191 mm
长度
191mm
00770拓展信息
WIHA
WIHA
Wiha
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA








哦! 它是空的。