00879详情
Wiha 00879重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material properties
tempered,burnished
Blade length
100mm
Handle Ø
36mm
Downforce
Pozidriv
类型
VDE
大小
PZ 2
标准
DIN 7438, DIN ISO 8764, manufactured according to International Electronics Commission 60900:2004.
总长度
218mm
长度
218mm
00879拓展信息
WIHA
WIHA
Wiha
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA
WIHA








哦! 它是空的。