01425详情
WIHA 01425重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of wrench1
spherical
Kind of wrench
hex key
Plating material
black finish
Spanner size
HEX 1/8"
Gross weight
9.085g
Overall length
121mm
工具的类型
wrench
0个相似型号
01425拓展信息









哦! 它是空的。