01649详情
WIHA 01649重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
Phillips
Mounting
1/4" (C6,3mm)
Conform to the norm1
ISO 1173
Conform to the norm
DIN 3126
Manufacturer series
STANDARD
Gross weight
12.4g
Bit size
PH4
Overall length
32mm
工具的类型
screwdriver bit
0个相似型号
01649拓展信息













哦! 它是空的。