02103详情
WIHA 02103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tip shape
round
Tip material
polyurethane
Version
recoilless
Tools application1
for workshop
Tools application
assembly works
Tools features
yelow tip: medium hard
Gross weight
13.38g
大小
25mm
工具的类型
hammer tip
0个相似型号
02103拓展信息








哦! 它是空的。