02802详情
WIHA 02802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of wrench1
inch
Kind of wrench
hex key
Working part length
150mm
Plating material
nickel
Kind of handle
T
Spanner size
HEX 3/32"
Gross weight
24.15g
Overall length
176mm
工具的类型
wrench
0个相似型号
02802拓展信息









哦! 它是空的。