02822详情
WIHA 02822重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of wrench
socket spanner
Working part length
150mm
Plating material
nickel
Kind of handle
T
Socket size
HEX 3/8"
Gross weight
91.5g
Overall length
182mm
工具的类型
wrench
0个相似型号
02822拓展信息









哦! 它是空的。