02840详情
WIHA 02840重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Kind of bit
6-angles socket
Kind of screwdriver
assisted with a key
Manufacturer series
SoftFinish®
Blade length
125mm
Screwdriver features
ergonomic handle
Blade material
chrome vanadium steel
Socket size
HEX 7/16"
Gross weight
174.5g
Overall length
246mm
工具的类型
screwdriver
02840拓展信息









哦! 它是空的。