03738详情
Wiha 03738重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tip Type
Phillips
Handle Material
Bi-material
Tip Size
PH1
总长度
411 mm
0个相似型号
03738拓展信息
2691T11ESD
WIHA
284HEX4.0/4.0
WIHA
36216
Wiha
269TORX1/2
WIHA
334-2L
WIHA
302-3
WIHA
269PH000/PH00
WIHA
269SL2.0/3.5
WIHA
7113
WIHA
269HEX1,3/1,3
WIHA








哦! 它是空的。