06889详情
WIHA 06889重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Pozidriv®
Mounting
1/4" (E6,3mm)
Conform to the norm1
ISO 1173
Conform to the norm
DIN 3126
Manufacturer series
PROFESSIONAL
Screwdriver bit features
hardened
Gross weight
27.45g
Bit size
PZ2
Overall length
127mm
工具的类型
screwdriver bit
06889拓展信息













哦! 它是空的。