10153详情
WIHA 10153重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Pozidriv®
Kind of package
plastic case
Mounting
1/4" (C6,3mm)
Quantity in set/package
20pcs.
Manufacturer series
STANDARD
Gross weight
113.87g
Bit size
PZ2
Overall length
25mm
工具的类型
screwdriver bit
0个相似型号
10153拓展信息













哦! 它是空的。