20557详情
WIHA 20557重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
hex key with protection
Mounting
1/4" (C6,3mm)
Manufacturer series
STANDARD
Screwdriver bit features
hardened
Gross weight
5.2g
Bit size
TR 5/32"
Overall length
25mm
工具的类型
screwdriver bit
0个相似型号
20557拓展信息













哦! 它是空的。