21250详情
WIHA 21250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrome moly vanadium steel
Material (details)
High alloy chrome-vanadium molybdenum steel, through-hardened, matt chrome-plated
Material properties
tempered,matt chrome plating
Downforce
Slot,Phillips
ESD Safe
无
Tip Type
Phillips, Slotted
碎片的数量
6
0个相似型号
21250拓展信息
2691T11ESD
WIHA
284HEX4.0/4.0
WIHA
36216
Wiha
269TORX1/2
WIHA
334-2L
WIHA
302-3
WIHA
269PH000/PH00
WIHA
269SL2.0/3.5
WIHA
7113
WIHA
269HEX1,3/1,3
WIHA








哦! 它是空的。