24517详情
WIHA 24517重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of wrench
Torx® PLUS
Plating material
black finish
Spanner size
8IP
Gross weight
2.43g
Overall length
47mm
工具的类型
wrench
0个相似型号
24517拓展信息
24517详情
WIHA 24517重要参数规格及、参数值,及相似型号如下:
材料
Chrom-vanadium steel
Kind of wrench
Torx® PLUS
Plating material
black finish
Spanner size
8IP
Gross weight
2.43g
Overall length
47mm
工具的类型
wrench
24517拓展信息