24867详情
WIHA 24867重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Chrom-vanadium steel
Kind of bit
Torx® with protection
Mounting
1/4" (E6,3mm)
Manufacturer series
PROFESSIONAL
Screwdriver bit features
hardened
Gross weight
8.02g
Bit size
T15H
Overall length
50mm
工具的类型
screwdriver bit
0个相似型号
24867拓展信息













哦! 它是空的。