27743详情
WIHA 27743重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Gross weight
84.3g
Blade material
chrome vanadium molybdenum steel
Blade length
100mm
Manufacturer series
SoftFinish®
Version
MagicSpring®
Kind of bit
Torx®
Bit size
TX25
Overall length
218mm
工具的类型
screwdriver
0个相似型号
27743拓展信息









哦! 它是空的。